4.7µH Unshielded Multilayer Inductor 900mA 160mOhm Max 0806 (2016 Metric)
4.7µH Unshielded Multilayer Inductor 900mA 160mOhm Max 0806 (2016 Metric)
4.7µH Unshielded Multilayer Inductor 900mA 160mOhm Max 0806 (2016 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1292-WLFM201609M4R7PCTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ferrite |
| Configuration | Fixed |