Walsin Technology Corp. Fixed Inductors WLFM201209M4R7PC

Description
4.7µH Unshielded Multilayer Inductor 800mA 230mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Multilayer Inductor 800mA 230mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1292-WLFM201209M4R7PCTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Multilayer Inductor 800mA 230mOhm Max 0806 (2016 Metric)

4.7µH Unshielded Multilayer Inductor 800mA 230mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1292-WLFM201209M4R7PCCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Multilayer Inductor 800mA 230mOhm Max 0806 (2016 Metric)

4.7µH Unshielded Multilayer Inductor 800mA 230mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1292-WLFM201209M4R7PCDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Multilayer Inductor 800mA 230mOhm Max 0806 (2016 Metric)

4.7µH Unshielded Multilayer Inductor 800mA 230mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1292-WLFM201209M4R7PCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226330KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details