Walsin Technology Corp. Fixed Inductors WLFM160808M1R0PP

Description
1µH Unshielded Multilayer Inductor 950mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Multilayer Inductor 950mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1292-WLFM160808M1R0PPDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Multilayer Inductor 950mA 200mOhm Max 0603 (1608 Metric)

1µH Unshielded Multilayer Inductor 950mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 1292-WLFM160808M1R0PPCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Multilayer Inductor 950mA 200mOhm Max 0603 (1608 Metric)

1µH Unshielded Multilayer Inductor 950mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 1292-WLFM160808M1R0PPTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Multilayer Inductor 950mA 200mOhm Max 0603 (1608 Metric)

1µH Unshielded Multilayer Inductor 950mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1292-WLFM160808M1R0PPDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-011 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-3N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details