Walsin Technology Corp. Fixed Inductors WLCM0603TGJ8N2TB

Description
8.2nH Unshielded Multilayer Inductor 250mA 620mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 250mA 620mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1292-WLCM0603TGJ8N2TBDKR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Multilayer Inductor 250mA 620mOhm Max 0201 (0603 Metric)

8.2nH Unshielded Multilayer Inductor 250mA 620mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 1292-WLCM0603TGJ8N2TBTR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Multilayer Inductor 250mA 620mOhm Max 0201 (0603 Metric)

8.2nH Unshielded Multilayer Inductor 250mA 620mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 1292-WLCM0603TGJ8N2TBCT-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Multilayer Inductor 250mA 620mOhm Max 0201 (0603 Metric)

8.2nH Unshielded Multilayer Inductor 250mA 620mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1292-WLCM0603TGJ8N2TBDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details