Walsin Technology Corp. Chip Resistor - Surface Mount WF25P1003FTL

Description
RES 100K OHM 1% 2W 2512
Datasheet
Description
RES 100K OHM 1% 2W 2512
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WF25P1003FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WF25P1003FTL
Chip Resistor - Surface Mount WF25P1003FTL
RES 100K OHM 1% 2W 2512

RES 100K OHM 1% 2W 2512

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wf25P Series, 100 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin - 58Y7139 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf25P Series, 100 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin
58Y7139
Surface Mount Chip Resistor, Wf25P Series, 100 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin 58Y7139
Surface Mount Chip Resistor, WF25P Series, 100 kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF25P Series, 100 kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number WF25P1003FTL 58Y7139
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wf25P Series, 100 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin
Technology / Construction Thick Film (Chip)
Resistance Range 100000 ohms
Tolerance 1 +/- %
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details