Walsin Technology Corp. Surface Mount Chip Resistor, Wf25P Series, 10 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin WF25P1002FTL

Description
Surface Mount Chip Resistor, WF25P Series, 10 kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF25P Series, 10 kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf25P Series, 10 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin - 58Y7138 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf25P Series, 10 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin
58Y7138
Surface Mount Chip Resistor, Wf25P Series, 10 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin 58Y7138
Surface Mount Chip Resistor, WF25P Series, 10 kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF25P Series, 10 kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7138
Product Name Surface Mount Chip Resistor, Wf25P Series, 10 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details