Walsin Technology Corp. Surface Mount Chip Resistor, Wf12P Series, 560 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin WF12P5600FTL

Description
Surface Mount Chip Resistor, WF12P Series, 560 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF12P Series, 560 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf12P Series, 560 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7120 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf12P Series, 560 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7120
Surface Mount Chip Resistor, Wf12P Series, 560 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7120
Surface Mount Chip Resistor, WF12P Series, 560 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF12P Series, 560 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7120
Product Name Surface Mount Chip Resistor, Wf12P Series, 560 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers