Walsin Technology Corp. Surface Mount Chip Resistor, Wf10P Series, 12 Ohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin WF10P12R0FTL

Description
Surface Mount Chip Resistor, WF10P Series, 12 ohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF10P Series, 12 ohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf10P Series, 12 Ohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin - 58Y7108 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf10P Series, 12 Ohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin
58Y7108
Surface Mount Chip Resistor, Wf10P Series, 12 Ohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin 58Y7108
Surface Mount Chip Resistor, WF10P Series, 12 ohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF10P Series, 12 ohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7108
Product Name Surface Mount Chip Resistor, Wf10P Series, 12 Ohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567801 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details