Walsin Technology Corp. Surface Mount Chip Resistor, Wf10P Series, 1 Mohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin WF10P1004FTL

Description
Surface Mount Chip Resistor, WF10P Series, 1 Mohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF10P Series, 1 Mohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf10P Series, 1 Mohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin - 58Y7107 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf10P Series, 1 Mohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin
58Y7107
Surface Mount Chip Resistor, Wf10P Series, 1 Mohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin 58Y7107
Surface Mount Chip Resistor, WF10P Series, 1 Mohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF10P Series, 1 Mohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wf10P Series, 1 Mohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin - 68Y8285 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf10P Series, 1 Mohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin
68Y8285
Surface Mount Chip Resistor, Wf10P Series, 1 Mohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin 68Y8285
Surface Mount Chip Resistor, WF10P Series, 1 Mohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF10P Series, 1 Mohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7107
Product Name Surface Mount Chip Resistor, Wf10P Series, 1 Mohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567787P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details