Walsin Technology Corp. Surface Mount Chip Resistor, Wf08U Series, 11.3 Kohm, 100 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin WF08U1132BTL

Description
Surface Mount Chip Resistor, WF08U Series, 11.3 kohm, 100 mW, 0.1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF08U Series, 11.3 kohm, 100 mW, 0.1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf08U Series, 11.3 Kohm, 100 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7027 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf08U Series, 11.3 Kohm, 100 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7027
Surface Mount Chip Resistor, Wf08U Series, 11.3 Kohm, 100 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7027
Surface Mount Chip Resistor, WF08U Series, 11.3 kohm, 100 mW, 0.1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF08U Series, 11.3 kohm, 100 mW, 0.1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7027
Product Name Surface Mount Chip Resistor, Wf08U Series, 11.3 Kohm, 100 Mw, 0.1%, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4753FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details