Walsin Technology Corp. Surface Mount Chip Resistor, Wf08P Series, 1.8 Kohm, 250 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin WF08P1801FTL

Description
Surface Mount Chip Resistor, WF08P Series, 1.8 kohm, 250 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, WF08P Series, 1.8 kohm, 250 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf08P Series, 1.8 Kohm, 250 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7019 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf08P Series, 1.8 Kohm, 250 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7019
Surface Mount Chip Resistor, Wf08P Series, 1.8 Kohm, 250 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7019
Surface Mount Chip Resistor, WF08P Series, 1.8 kohm, 250 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF08P Series, 1.8 kohm, 250 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7019
Product Name Surface Mount Chip Resistor, Wf08P Series, 1.8 Kohm, 250 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details