RES, 15K, 1%, 0.25W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:WF08P Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 03AC3615 |
| Product Name | Res, 15K, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Walsin |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 15000 ohms |
| Tolerance | 1 +/- % |