Walsin Technology Corp. Surface Mount Chip Resistor, Wf06U Series, 1.5 Kohm, 62.5 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin WF06U1501BTL

Description
Surface Mount Chip Resistor, WF06U Series, 1.5 kohm, 62.5 mW, 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, WF06U Series, 1.5 kohm, 62.5 mW, 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The WF06U Series Surface Mount Chip Resistor has a resistance value of 1.5 kΩ and a power rating of 62.5 mW. It features a tolerance of 0.1% and a maximum operating voltage of 50 V. This resistor is constructed with a high-grade ceramic body and utilizes a metal film for enhanced reliability and stability. The temperature coefficient of resistance (TCR) is specified at 25 ppm/°C, indicating low drift with temperature changes. The component is RoHS compliant, making it suitable for environmentally conscious designs. It is designed for applications in communication devices, computers, printers, medical equipment, and measuring instruments. The dimensions of the resistor are 1.55 mm x 0.80 mm (0603 metric).

Datasheet Summary
Powered by GS/AI

The WF06U Series Surface Mount Chip Resistor has a resistance value of 1.5 kΩ and a power rating of 62.5 mW. It features a tolerance of 0.1% and a maximum operating voltage of 50 V. This resistor is constructed with a high-grade ceramic body and utilizes a metal film for enhanced reliability and stability. The temperature coefficient of resistance (TCR) is specified at 25 ppm/°C, indicating low drift with temperature changes. The component is RoHS compliant, making it suitable for environmentally conscious designs. It is designed for applications in communication devices, computers, printers, medical equipment, and measuring instruments. The dimensions of the resistor are 1.55 mm x 0.80 mm (0603 metric).

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf06U Series, 1.5 Kohm, 62.5 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y6965 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf06U Series, 1.5 Kohm, 62.5 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y6965
Surface Mount Chip Resistor, Wf06U Series, 1.5 Kohm, 62.5 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y6965
Surface Mount Chip Resistor, WF06U Series, 1.5 kohm, 62.5 mW, 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF06U Series, 1.5 kohm, 62.5 mW, 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y6965
Product Name Surface Mount Chip Resistor, Wf06U Series, 1.5 Kohm, 62.5 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1580 ohms
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details