Walsin Technology Corp. 100mW 50V ±100ppm/℃ ±0.1% -55℃~+155℃ 16kΩ 0603 Chip Resistor - Surface Mount ROHS WF06R1602BTL

Description
100mW 50V ±100ppm/℃ ±0.1% -55℃~+155℃ 16kΩ 0603 Chip Resistor - Surface Mount ROHS
Description
100mW 50V ±100ppm/℃ ±0.1% -55℃~+155℃ 16kΩ 0603 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
100mW 50V ±100ppm/℃ ±0.1% -55℃~+155℃ 16kΩ 0603 Chip Resistor - Surface Mount ROHS - 883-WF06R1602BTL - Utmel Electronic Limited
Hong Kong, China
100mW 50V ±100ppm/℃ ±0.1% -55℃~+155℃ 16kΩ 0603 Chip Resistor - Surface Mount ROHS
883-WF06R1602BTL
100mW 50V ±100ppm/℃ ±0.1% -55℃~+155℃ 16kΩ 0603 Chip Resistor - Surface Mount ROHS 883-WF06R1602BTL
100mW 50V ±100ppm/℃ ±0.1% -55℃~+155℃ 16kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW 50V ±100ppm/℃ ±0.1% -55℃~+155℃ 16kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 883-WF06R1602BTL
Product Name 100mW 50V ±100ppm/℃ ±0.1% -55℃~+155℃ 16kΩ 0603 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details