Walsin Technology Corp. Res, 3K9, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin WF06P3901FTL

Description
RES, 3K9, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9kohm; Product Range:WF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 3K9, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9kohm; Product Range:WF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin - 02AC0384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin
02AC0384
Res, 3K9, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin 02AC0384
RES, 3K9, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9kohm; Product Range:WF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K9, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9kohm; Product Range:WF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02AC0384
Product Name Res, 3K9, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 3900 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details