Walsin Technology Corp. Ceramic Capacitors TT21X105K160CT

Description
1µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-TT21X105K160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-TT21X105K160CTTR-ND
Ceramic Capacitors 1292-TT21X105K160CTTR-ND
1µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Tt Series, 1 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y6898 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Tt Series, 1 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y6898
Multilayer Ceramic Capacitor, Tt Series, 1 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y6898
Multilayer Ceramic Capacitor, TT Series, 1 F, 10%, X5R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, TT Series, 1 F, 10%, X5R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-TT21X105K160CTTR-ND 58Y6898
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Tt Series, 1 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details