Walsin Technology Corp. RF Filters RGTCM0806900H0T

Description
4GHz Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0302 (0806 Metric), 4 Lead
Request a Quote Datasheet
Description
4GHz Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0302 (0806 Metric), 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1292-1046-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1292-1046-2-ND
RF Filters 1292-1046-2-ND
4GHz Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0302 (0806 Metric), 4 Lead

4GHz Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0302 (0806 Metric), 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 1292-1046-2-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 19 GHz Highpass Filter - MFHP-00009CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 18960 to 50000 MHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers