RF ANT 2.4GHZ PCB TRACE CAB ADH Product overview: RFPCA460605NNAB301 from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RFPCA460605NNAB3
2.4GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 3.8dB Adhesive
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 875-RFPCA460605NNAB301 | 1292-1092-ND |
| Product Name | 2.4GHZ Rf Antenna | RF Antennas |
| Applications | RF Testing | RF Antennas |
| Primary Frequency Range | 2400.0 to 2500.0 MHz | 2400.0 MHz |
| Technology Type | PCB Trace | PCB Trace |
Vertical