Walsin Technology Corp. RF Antennas RFPCA201018IM5B301

Description
5.5GHz PCB Trace RF Antenna 5.15GHz ~ 5.85GHz 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
5.5GHz PCB Trace RF Antenna 5.15GHz ~ 5.85GHz 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1292-1089-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1292-1089-ND
RF Antennas 1292-1089-ND
5.5GHz PCB Trace RF Antenna 5.15GHz ~ 5.85GHz 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

5.5GHz PCB Trace RF Antenna 5.15GHz ~ 5.85GHz 5.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1292-1089-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 5500.0 MHz
Gain 5.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers