Walsin Technology Corp. RF Antennas RFPCA191515IMAB3G1

Description
2.4GHz PCB Trace RF Antenna U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
2.4GHz PCB Trace RF Antenna U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1292-1095-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1292-1095-ND
RF Antennas 1292-1095-ND
2.4GHz PCB Trace RF Antenna U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz PCB Trace RF Antenna U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
2.4GHZ Rf Antenna - 875-RFPCA191515IMAB3G1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-RFPCA191515IMAB3G1
2.4GHZ Rf Antenna 875-RFPCA191515IMAB3G1
RF ANT 2.4GHZ PCB TRACE IPEX ADH Product overview: RFPCA191515IMAB3G1 from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RFPCA191515IMAB3 G1 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ PCB TRACE IPEX ADH Product overview: RFPCA191515IMAB3G1 from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RFPCA191515IMAB3G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number 1292-1095-ND 875-RFPCA191515IMAB3G1
Product Name RF Antennas 2.4GHZ Rf Antenna
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers