Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
WALSIN TECHNOLOGY CORP.
RFECA3216060A16L2C -- INTEGRATED CIRCUITS (ICS) - ANTENNAS
Walsin Technology Corp.
Integrated Circuits (ICs) - Antennas
RFECA3216060A16L2C
Description
Integrated Circuits (ICs) - Antennas
Acme Chip Technology Co., Limited
Done
Description
Integrated Circuits (ICs) - Antennas
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Antennas
RFECA3216060A16L2C
Integrated Circuits (ICs) - Antennas
RFECA3216060A16L2C
Integrated Circuits (ICs) - Antennas
Integrated Circuits (ICs) - Antennas
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Antennas
Product Number
RFECA3216060A16L2C
Product Name
Integrated Circuits (ICs) - Antennas
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Xbeam™ A EX 2.4GHz & 5.0GHz
xbeam a ex
Specs
Polarization
Other;
Vertical
Primary Frequency Range
2400.0 to 5800.0 MHz
Power
2 watts
View Details
Advantech
Antennas
1750007564-01
View Details
Infineon Technologies AG
RF, Antenna centric solutions
BGSX24MU16
Specs
Primary Frequency Range
100.0 to 5000.0 MHz
View Details
WAGO
RF Antennas
758-966
Specs
Applications
Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range
850.0 to 2100.0 MHz
Technology Type
Dome
View Details
2
suppliers