Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
WALSIN TECHNOLOGY CORP.
RFECA2012050A3T -- CHIP ANTENNA, 2.4HZ ROHS COMPLIANT WALSIN
Walsin Technology Corp.
Chip Antenna, 2.4Hz Rohs Compliant Walsin
RFECA2012050A3T
Description
CHIP ANTENNA, 2.4HZ ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
CHIP ANTENNA, 2.4HZ ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.4Hz Rohs Compliant Walsin
29AK4714
Chip Antenna, 2.4Hz Rohs Compliant Walsin
29AK4714
CHIP ANTENNA, 2.4HZ ROHS COMPLIANT: YES
CHIP ANTENNA, 2.4HZ ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Antennas
Product Number
29AK4714
Product Name
Chip Antenna, 2.4Hz Rohs Compliant Walsin
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
GSM 2.5dBi Rubber Duck Antenna With SMA Male St. Connector
ET-GS2.5R-SMS
Specs
Pattern Type
Omni directional
Primary Frequency Range
824.0 to 1990.0 MHz
Gain
2.5 dB
View Details
Copper Mountain Technologies
5G OTA Antenna Test System for Far Field up to 72cm
Specs
Applications
Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range
54000.0 MHz
Additional Features
Military or Aerospace Specifications
View Details
RS Components, Ltd.
GSM & GPRS Antennas
1248685
Specs
Applications
Basestation
Pattern Type
Omni directional
Primary Frequency Range
850.0 to ? MHz
View Details
Ignion
RF Antennas
NN01-054
Specs
Technology Type
Chip
View Details