Walsin Technology Corp. RF Filters RFBPF2012040AHT

Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 2.5dB 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 2.5dB 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1292-1019-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1292-1019-2-ND
RF Filters 1292-1019-2-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 2.5dB 0603 (1608 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 2.5dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER BAND PASS 2.45GHZ 0603

RF FILTER BAND PASS 2.45GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1292-1019-2-ND RFBPF2012040AHT
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1903TR13CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5250 MHz
View Details
RF Filters - 1761-N012ME9S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 1227 MHz
Bandwidth 500000 kHz
View Details
6-35GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0635K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 6000 to 35000 MHz
Insertion Loss 1.5 dB
View Details
Passive GaAs MMIC 15.8 - 19.7 GHz Bandpass Filter - MFBP-00064CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 15830 to 19740 MHz
View Details