Walsin Technology Corp. RF Filters RFBPF1608060AAT

Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.95dB 0603 (1608 Metric), 3 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.95dB 0603 (1608 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1292-1662-6-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1292-1662-6-ND
RF Filters 1292-1662-6-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.95dB 0603 (1608 Metric), 3 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.95dB 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
RF Filters - 1292-1662-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1292-1662-1-ND
RF Filters 1292-1662-1-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.95dB 0603 (1608 Metric), 3 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.95dB 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
RF Filters - 1292-1662-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1292-1662-2-ND
RF Filters 1292-1662-2-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.95dB 0603 (1608 Metric), 3 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.95dB 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
RF FILTER BAND PASS 2.4GHZ ISM

RF FILTER BAND PASS 2.4GHZ ISM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1292-1662-6-ND RFBPF1608060AAT
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 2450 MHz 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Pass Filter - 5o2830250 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4000 to 18000 MHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Ceramic Resonator Band Pass Filter, 1590 - 1610 MHz, 50Ω - CBP4-1600A+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details