Walsin Technology Corp. Chip Antenna, 2.4Ghz, Linear Rohs Compliant Walsin RFANT2012090A0T

Description
CHIP ANTENNA, 2.4GHZ, LINEAR ROHS COMPLIANT: YES
Description
CHIP ANTENNA, 2.4GHZ, LINEAR ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Chip Antenna, 2.4Ghz, Linear Rohs Compliant Walsin - 29AK4705 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.4Ghz, Linear Rohs Compliant Walsin
29AK4705
Chip Antenna, 2.4Ghz, Linear Rohs Compliant Walsin 29AK4705
CHIP ANTENNA, 2.4GHZ, LINEAR ROHS COMPLIANT: YES

CHIP ANTENNA, 2.4GHZ, LINEAR ROHS COMPLIANT: YES

Supplier's Site
Antennas ROHS

Antennas ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Antennas Antennas
Product Number 29AK4705 RFANT2012090A0T
Product Name Chip Antenna, 2.4Ghz, Linear Rohs Compliant Walsin Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers