Walsin Technology Corp. Cap Ceramic 0.8pF 50V C0G 0.05pF Pad SMD 0402 125°C T/R RF15N0R8A500CT

Description
Cap Ceramic 0.8pF 50V C0G 0.05pF Pad SMD 0402 125°C T/R
Datasheet
Description
Cap Ceramic 0.8pF 50V C0G 0.05pF Pad SMD 0402 125°C T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Ceramic 0.8pF 50V C0G 0.05pF Pad SMD 0402 125°C T/R - 883-RF15N0R8A500CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.8pF 50V C0G 0.05pF Pad SMD 0402 125°C T/R
883-RF15N0R8A500CT
Cap Ceramic 0.8pF 50V C0G 0.05pF Pad SMD 0402 125°C T/R 883-RF15N0R8A500CT
Cap Ceramic 0.8pF 50V C0G 0.05pF Pad SMD 0402 125°C T/R

Cap Ceramic 0.8pF 50V C0G 0.05pF Pad SMD 0402 125°C T/R

Supplier's Site
Ceramic Capacitors - RF15N0R8A500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RF15N0R8A500CT
Ceramic Capacitors RF15N0R8A500CT
MLCC 0.8PF 50V NPO 0402

MLCC 0.8PF 50V NPO 0402

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 883-RF15N0R8A500CT RF15N0R8A500CT
Product Name Cap Ceramic 0.8pF 50V C0G 0.05pF Pad SMD 0402 125°C T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors C0G Ceramic Composition
WVDC 50 volts 50 volts
Packing Method Tape Reel; Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 338-4145-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details