Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
MLCC 0.7PF 50V NPO 0402
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | RF15N0R7A500CT | RF15N0R7A500CT |
| Product Name | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Technology | Multilayer; Single-Layer | Film Capacitors; Ultracapacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 7.00E-7 microF | 7.00E-7 microF |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave |