Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
MLCC 0.4PF 50V NPO 0402
0.4pF ±0.05pF 50V NP0 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | RF15N0R4A500CT | RF15N0R4A500CT | 883-RF15N0R4A500CT |
| Product Name | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | 0.4pF ±0.05pF 50V NP0 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS |
| Technology | Multilayer | Film Capacitors; Ultracapacitor | Multilayer |
| Capacitance Type | Fixed | Fixed | |
| Capacitance Range | 4.00E-7 microF | 4.00E-7 microF | 4.00E-7 microF |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave |