CAP CER 2PF 50V C0G/NP0 0201 Product overview: RF03N2R0B500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RF03N2R0B500CT can be used for catalog matching and distributor lookup.
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
MLCC 2PF 50V NPO 0201
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-RF03N2R0B500CT | 1292-RF03N2R0B500CTTR-ND | 883-RF03N2R0B500CT | RF03N2R0B500CT | RF03N2R0B500CT |
| Product Name | 2PF 50V Capacitor | Ceramic Capacitors | 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.00E-6 microF | 2.00E-6 microF | 2.00E-6 microF |