13pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
MLCC 13PF 25V NPO 0201
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1292-RF03N130G250CTTR-ND | RF03N130G250CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |