0.2pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
MLCC 0.2PF 25V NPO RF03
25V 0.2pF NP0 ±0.05pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-RF03N0R2A250CTTR-ND | RF03N0R2A250CT | RF03N0R2A250CT | 883-RF03N0R2A250CT |
| Product Name | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | 25V 0.2pF NP0 ±0.05pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 25 volts | 25 volts |