Walsin Technology Corp. Cap, 4700Pf, 50V, 10%, X7R; Capacitance Walsin RD21B472K500A5HAND

Description
CAP, 4700PF, 50V, 10%, X7R; Capacitance:4700pF; Voltage Rating:50V; Product Range:RD21 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 4700PF, 50V, 10%, X7R; Capacitance:4700pF; Voltage Rating:50V; Product Range:RD21 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4700Pf, 50V, 10%, X7R; Capacitance Walsin - 91Y6957 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, 10%, X7R; Capacitance Walsin
91Y6957
Cap, 4700Pf, 50V, 10%, X7R; Capacitance Walsin 91Y6957
CAP, 4700PF, 50V, 10%, X7R; Capacitance:4700pF; Voltage Rating:50V; Product Range:RD21 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 50V, 10%, X7R; Capacitance:4700pF; Voltage Rating:50V; Product Range:RD21 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91Y6957
Product Name Cap, 4700Pf, 50V, 10%, X7R; Capacitance Walsin
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details