CAP, 0.01µF, 200V, 10%, X7R; Capacitance:10000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 91Y6952 |
| Product Name | Cap, 0.01Μf, 200V, 10%, X7R; Capacitance Walsin |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0100 microF |