CAP, 0.047µF, 100V, 10%, X7R; Capacitance:47000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 91Y6936 |
| Product Name | Cap, 0.047Μf, 100V, 10%, X7R; Capacitance Walsin |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0470 microF |