Walsin Technology Corp. Cap, 1000Pf, 200V, 10%, X7R; Capacitance Walsin RD20B102K201A5HAND

Description
CAP, 1000PF, 200V, 10%, X7R; Capacitance:1000pF; Voltage Rating:200V; Product Range:RD20 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 1000PF, 200V, 10%, X7R; Capacitance:1000pF; Voltage Rating:200V; Product Range:RD20 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Pf, 200V, 10%, X7R; Capacitance Walsin - 91Y6927 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 200V, 10%, X7R; Capacitance Walsin
91Y6927
Cap, 1000Pf, 200V, 10%, X7R; Capacitance Walsin 91Y6927
CAP, 1000PF, 200V, 10%, X7R; Capacitance:1000pF; Voltage Rating:200V; Product Range:RD20 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating TemperatureRoHS Compliant: Yes

CAP, 1000PF, 200V, 10%, X7R; Capacitance:1000pF; Voltage Rating:200V; Product Range:RD20 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91Y6927
Product Name Cap, 1000Pf, 200V, 10%, X7R; Capacitance Walsin
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers