Walsin Technology Corp. Carbon Composition Resistors 3.3Kohms 10% RC1332KB

Description
Carbon Composition Resistors 3.3Kohms 10%
Request a Quote
Description
Carbon Composition Resistors 3.3Kohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 3.3Kohms 10% - RC1332KB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 3.3Kohms 10%
RC1332KB
Carbon Composition Resistors 3.3Kohms 10% RC1332KB
Carbon Composition Resistors 3.3Kohms 10%

Carbon Composition Resistors 3.3Kohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1332KB
Product Name Carbon Composition Resistors 3.3Kohms 10%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details