Walsin Technology Corp. Carbon Composition Resistors 7.5Mohms 5% RC1/2755JB

Description
Carbon Composition Resistors 7.5Mohms 5%
Request a Quote
Description
Carbon Composition Resistors 7.5Mohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 7.5Mohms 5% - RC1/2755JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 7.5Mohms 5%
RC1/2755JB
Carbon Composition Resistors 7.5Mohms 5% RC1/2755JB
Carbon Composition Resistors 7.5Mohms 5%

Carbon Composition Resistors 7.5Mohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/2755JB
Product Name Carbon Composition Resistors 7.5Mohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details