Walsin Technology Corp. Carbon Composition Resistors 13Mohms 5% RC1/2136JB

Description
Carbon Composition Resistors 13Mohms 5%
Request a Quote
Description
Carbon Composition Resistors 13Mohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 13Mohms 5% - RC1/2136JB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 13Mohms 5%
RC1/2136JB
Carbon Composition Resistors 13Mohms 5% RC1/2136JB
Carbon Composition Resistors 13Mohms 5%

Carbon Composition Resistors 13Mohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1/2136JB
Product Name Carbon Composition Resistors 13Mohms 5%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details