Walsin Technology Corp. RF Filters RBBPF3225180C67B1U

Description
1.4GHz Center Frequency Band Pass RF Filter (Radio Frequency) 550MHz Bandwidth 2dB 1210 (3225 Metric), 3 PC Pad
Request a Quote Datasheet
Description
1.4GHz Center Frequency Band Pass RF Filter (Radio Frequency) 550MHz Bandwidth 2dB 1210 (3225 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1292-1110-6-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1292-1110-6-ND
RF Filters 1292-1110-6-ND
1.4GHz Center Frequency Band Pass RF Filter (Radio Frequency) 550MHz Bandwidth 2dB 1210 (3225 Metric), 3 PC Pad

1.4GHz Center Frequency Band Pass RF Filter (Radio Frequency) 550MHz Bandwidth 2dB 1210 (3225 Metric), 3 PC Pad

Buy Now Datasheet
RF Filters - 1292-1110-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1292-1110-1-ND
RF Filters 1292-1110-1-ND
1.4GHz Center Frequency Band Pass RF Filter (Radio Frequency) 550MHz Bandwidth 2dB 1210 (3225 Metric), 3 PC Pad

1.4GHz Center Frequency Band Pass RF Filter (Radio Frequency) 550MHz Bandwidth 2dB 1210 (3225 Metric), 3 PC Pad

Buy Now Datasheet
RF Filters - 1292-1110-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1292-1110-2-ND
RF Filters 1292-1110-2-ND
1.4GHz Center Frequency Band Pass RF Filter (Radio Frequency) 550MHz Bandwidth 2dB 1210 (3225 Metric), 3 PC Pad

1.4GHz Center Frequency Band Pass RF Filter (Radio Frequency) 550MHz Bandwidth 2dB 1210 (3225 Metric), 3 PC Pad

Buy Now Datasheet
RF FILTER BAND PASS 1.4GHZ 1210

RF FILTER BAND PASS 1.4GHZ 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1292-1110-6-ND RBBPF3225180C67B1U
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 1400 MHz 1400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

836.5 MHz RF SAW Filter - Band 5 Uplink - 855821 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
RF Filters - 1761-B145LB1S-ND - DigiKey
Specs
Filter Technology Passive Filter
View Details
2 suppliers
2500-2690MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(2595/190)-1563S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 3000 MHz
Insertion Loss 2 dB
View Details
Passive GaAs MMIC 8.7 - 9.8 GHz Bandpass Filter - MFBP-00167PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8700 to 9800 MHz
View Details