Walsin Technology Corp. Ceramic Capacitors MT21B473M500CT

Description
0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-MT21B473M500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT21B473M500CTTR-ND
Ceramic Capacitors 1292-MT21B473M500CTTR-ND
0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1292-MT21B473M500CTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details