Walsin Technology Corp. Ceramic Capacitors MT18N8R0D500CT

Description
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-MT18N8R0D500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT18N8R0D500CTTR-ND
Ceramic Capacitors 1292-MT18N8R0D500CTTR-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - MT18N8R0D500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MT18N8R0D500CT
Ceramic Capacitors MT18N8R0D500CT
MLCC 8PF 50V NPO 0603

MLCC 8PF 50V NPO 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 8Pf, 50V, Mlcc, 0603 Rohs Compliant Walsin - 50AJ5756 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 8Pf, 50V, Mlcc, 0603 Rohs Compliant Walsin
50AJ5756
Cap, Aec-Q200, 8Pf, 50V, Mlcc, 0603 Rohs Compliant Walsin 50AJ5756
CAP, AEC-Q200, 8PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 8PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-MT18N8R0D500CTTR-ND MT18N8R0D500CT 50AJ5756
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 8Pf, 50V, Mlcc, 0603 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Polymer - 337XMPL6R3YG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details