Walsin Technology Corp. Ceramic Capacitors MT18B104K160CT

Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-MT18B104K160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT18B104K160CTTR-ND
Ceramic Capacitors 1292-MT18B104K160CTTR-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.1Uf, 16Vdc, Mlcc, 0603 Rohs Compliant Walsin - 09AK5781 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16Vdc, Mlcc, 0603 Rohs Compliant Walsin
09AK5781
Cap, 0.1Uf, 16Vdc, Mlcc, 0603 Rohs Compliant Walsin 09AK5781
CAP, 0.1UF, 16VDC, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 16VDC, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.1Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin - 29AK2608 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin
29AK2608
Cap, 0.1Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin 29AK2608
CAP, 0.1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-MT18B104K160CTTR-ND 09AK5781
Product Name Ceramic Capacitors Cap, 0.1Uf, 16Vdc, Mlcc, 0603 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M100H032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers