Walsin Technology Corp. 8200PF 25V Capacitor MT15B822K250CT

Description
CAP CER 8200PF 25V X7R 0402 Product overview: MT15B822K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MT15B822K250CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 8200PF 25V X7R 0402 Product overview: MT15B822K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MT15B822K250CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8200PF 25V Capacitor
60-MT15B822K250CT
8200PF 25V Capacitor 60-MT15B822K250CT
CAP CER 8200PF 25V X7R 0402 Product overview: MT15B822K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MT15B822K250CT can be used for catalog matching and distributor lookup.

CAP CER 8200PF 25V X7R 0402 Product overview: MT15B822K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MT15B822K250CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1292-MT15B822K250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT15B822K250CTTR-ND
Ceramic Capacitors 1292-MT15B822K250CTTR-ND
8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - MT15B822K250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MT15B822K250CT
Ceramic Capacitors MT15B822K250CT
MLCC 8200PF 25V X7R 0402

MLCC 8200PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-MT15B822K250CT 1292-MT15B822K250CTTR-ND MT15B822K250CT
Product Name 8200PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details