Walsin Technology Corp. Ceramic Capacitors MT15B222K500CT

Description
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-MT15B222K500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT15B222K500CTTR-ND
Ceramic Capacitors 1292-MT15B222K500CTTR-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-MT15B222K500CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT15B222K500CTDKR-ND
Ceramic Capacitors 1292-MT15B222K500CTDKR-ND
CAP CER 2200PF 50V X7R 0402

CAP CER 2200PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 1292-MT15B222K500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-MT15B222K500CT-ND
Ceramic Capacitors 1292-MT15B222K500CT-ND
CAP CER 2200PF 50V X7R 0402

CAP CER 2200PF 50V X7R 0402

Buy Now Datasheet
Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin - 50AJ5736 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin
50AJ5736
Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin 50AJ5736
CAP, AEC-Q200, 2200PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2200PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-MT15B222K500CTTR-ND 1292-MT15B222K500CTDKR-ND 50AJ5736
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C1206C681J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details