Walsin Technology Corp. Chip Resistor - Surface Mount MR12X2200FTL

Description
RES 220 OHM 1% 1206
Datasheet
Description
RES 220 OHM 1% 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MR12X2200FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MR12X2200FTL
Chip Resistor - Surface Mount MR12X2200FTL
RES 220 OHM 1% 1206

RES 220 OHM 1% 1206

Supplier's Site Datasheet
Res, 220R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Walsin - 34AK2684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Walsin
34AK2684
Res, 220R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Walsin 34AK2684
RES, 220R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 220R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number MR12X2200FTL 34AK2684
Product Name Chip Resistor - Surface Mount Res, 220R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers