Walsin Technology Corp. Chip Resistor - Surface Mount MR12X10R0FTL

Description
RES 10 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 10 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-MR12X10R0FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MR12X10R0FTLTR-ND
Chip Resistor - Surface Mount 1292-MR12X10R0FTLTR-ND
RES 10 OHM 1% 1/4W 1206

RES 10 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 10R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Walsin - 34AK2677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Walsin
34AK2677
Res, 10R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Walsin 34AK2677
RES, 10R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-MR12X10R0FTLTR-ND 34AK2677
Product Name Chip Resistor - Surface Mount Res, 10R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24300 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details