Walsin Technology Corp. Chip Resistor - Surface Mount MR08X1000FTL

Description
RES 100 OHM 1% 1/4W 0805
Request a Quote Datasheet
Description
RES 100 OHM 1% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-MR08X1000FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MR08X1000FTLTR-ND
Chip Resistor - Surface Mount 1292-MR08X1000FTLTR-ND
RES 100 OHM 1% 1/4W 0805

RES 100 OHM 1% 1/4W 0805

Buy Now Datasheet
Res, 100R, 1%, 0.25W, 0805, Thick Film Rohs Compliant Walsin - 34AK2666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, 0805, Thick Film Rohs Compliant Walsin
34AK2666
Res, 100R, 1%, 0.25W, 0805, Thick Film Rohs Compliant Walsin 34AK2666
RES, 100R, 1%, 0.25W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 100R, 1%, 0.25W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-MR08X1000FTLTR-ND 34AK2666
Product Name Chip Resistor - Surface Mount Res, 100R, 1%, 0.25W, 0805, Thick Film Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details