Walsin Technology Corp. Chip Resistor - Surface Mount MR04X2203FTL

Description
RES 220K OHM 1% 0402
Datasheet
Description
RES 220K OHM 1% 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MR04X2203FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MR04X2203FTL
Chip Resistor - Surface Mount MR04X2203FTL
RES 220K OHM 1% 0402

RES 220K OHM 1% 0402

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Chip Resistors
Product Number MR04X2203FTL
Product Name Chip Resistor - Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 2573346 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
Standards and Certifications RoHS
View Details