Walsin Technology Corp. Chip Resistor - Surface Mount MF04W3162CTL

Description
RES 31.6K OHM 0.25% 1/16W 0402
Request a Quote Datasheet
Description
RES 31.6K OHM 0.25% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-MF04W3162CTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MF04W3162CTLDKR-ND
Chip Resistor - Surface Mount 1292-MF04W3162CTLDKR-ND
RES 31.6K OHM 0.25% 1/16W 0402

RES 31.6K OHM 0.25% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-MF04W3162CTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MF04W3162CTLTR-ND
Chip Resistor - Surface Mount 1292-MF04W3162CTLTR-ND
RES 31.6K OHM 0.25% 1/16W 0402

RES 31.6K OHM 0.25% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-MF04W3162CTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MF04W3162CTLCT-ND
Chip Resistor - Surface Mount 1292-MF04W3162CTLCT-ND
RES 31.6K OHM 0.25% 1/16W 0402

RES 31.6K OHM 0.25% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1292-MF04W3162CTLDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6192FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details