Walsin Technology Corp. Ceramic Capacitors 1812F683M201CT

Description
0.068µF ±20% 200V Ceramic Capacitor Y5V (F) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.068µF ±20% 200V Ceramic Capacitor Y5V (F) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1812F683M201CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1812F683M201CTTR-ND
Ceramic Capacitors 1292-1812F683M201CTTR-ND
0.068µF ±20% 200V Ceramic Capacitor Y5V (F) 1812 (4532 Metric)

0.068µF ±20% 200V Ceramic Capacitor Y5V (F) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812F683M201CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812F683M201CT
Ceramic Capacitors 1812F683M201CT
MLCC 0.068UF 200V Y5V 1812

MLCC 0.068UF 200V Y5V 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1292-1812F683M201CTTR-ND 1812F683M201CT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-140-15MX15X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details